Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
525
in stock
|
Buy Now | |
Chip One Stop
from US$0.0300
|
4,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
525
in stock
|
Buy Now | |
element14
from US$0.07
|
525
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0451
|
-
|
Buy Now | |
Avnet Asia
from US$0.0473
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | Dual NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Power Dissipation Pd | 500mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 40hFE |
Transistor Case Style | DFN1412 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Transistor Array, Aec-Q101, 45V, Dfn1412 | Newark Electronics |
TRANSISTOR ARRAY, AEC-Q101, 45V, DFN1412 | element14 |
Bipolar Transistors - BJT BC817RA/SOT1268/DFN1412-6 | Future Electronics |
Transistor GP BJT NPN 45V 500mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BC817RAZ?
Additional datasheets, footprints and schematics for BC817RAZ are listed on our Part Details page. You can also find images and similar parts to BC817RAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC817RAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC817RAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC817RAZ fall under?
The BC817RAZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC817RAZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC817RAZ you can contact the distributor directly for product support, shipping queries etc.
Is the BC817RAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC817RAZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for BC817RAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC817RAZ often in real-time on the comparison pages.
What if I can't find stock of BC817RAZ?
You can fill out our help required form which you can use to request a quote for BC817RAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.