Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0380
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0463
|
5,350
in stock
|
Buy Now | |
Chip One Stop
from US$0.0380
|
18,988
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
5,350
in stock
|
Buy Now | |
element14
from US$0.06
|
5,350
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0470
|
-
|
Buy Now | |
Avnet America
from US$0.0451
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | NPN PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Power Dissipation Pd | 500mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 40hFE |
Transistor Case Style | DFN1412 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Transistor Array, Aec-Q101, 45V, Dfn1412 | Newark Electronics |
TRANSISTOR ARRAY, AEC-Q101, 45V, DFN1412 | element14 |
Transistor GP BJT NPN/PNP 45V 500mA 6-Pin DFN1412 T/R | EBV Elektronik |
Bipolar Transistors - BJT BC817RAPN/SOT1268/DFN1412-6 | Future Electronics |
Where can I find additional details, specifications and documents for a BC817RAPNZ?
Additional datasheets, footprints and schematics for BC817RAPNZ are listed on our Part Details page. You can also find images and similar parts to BC817RAPNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC817RAPNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC817RAPNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC817RAPNZ fall under?
The BC817RAPNZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC817RAPNZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC817RAPNZ you can contact the distributor directly for product support, shipping queries etc.
Is the BC817RAPNZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC817RAPNZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for BC817RAPNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC817RAPNZ often in real-time on the comparison pages.
What if I can't find stock of BC817RAPNZ?
You can fill out our help required form which you can use to request a quote for BC817RAPNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.