Status: | Active |
---|---|
Series: | BC817-40L |
RoHS: | Compliant |
Prices starting from US$0.0125
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0487
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0136
|
1,818,000
in stock
|
Buy Now | |
Farnell
from US$0.0237
|
240,971
in stock
|
Buy Now | |
Avnet America
from US$0.0138
|
210,000
in stock
|
Buy Now | |
element14
from US$0.05
|
88,231
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
84,044
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0411
|
6,268
in stock
|
Buy Now | |
Chip One Stop
from US$0.0342
|
22
in stock
|
Buy Now | |
Avnet Silica
-
|
216,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0125
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0199
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
Steering Logic |
Automotive Control Units |
End Products |
---|
Switching |
Consumer Electronics |
Description | BC817-40L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 250 |
hFE Max | 600 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.25 |
Package Type | SOT-23-3 |
BC817 Series NPN 300 mW 45V 500 mA SMT General Purpose Transistor - SOT-23 | Future Electronics |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Trans GP BJT NPN 45V 0.5A 3-Pin SOT-23 T/R | Avnet America |
TRANSISTOR, NPN, 45V, 500MA, SOT-23-3 | element14 |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 225 Mw, 500 Ma, 250 Rohs Compliant: Yes |Onsemi BC817-40LT1G | Newark Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Silicon Transistor Plastic, BC817-40LT1G | RS |
NPN 45V 0,5A 0,225W B:250-600 SOT23 | Schukat Electronic |
Where can I find additional details, specifications and documents for a BC817-40LT1G?
Additional datasheets, footprints and schematics for BC817-40LT1G are listed on our Part Details page. You can also find images and similar parts to BC817-40LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC817-40LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC817-40LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC817-40LT1G fall under?
The BC817-40LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC817-40LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC817-40LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC817-40LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC817-40LT1G have stock available?
Authorised distributors including Future Electronics, Farnell, Avnet America, element14 and Newark Electronics have stock available or on a lead time for BC817-40LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC817-40LT1G often in real-time on the comparison pages.
What if I can't find stock of BC817-40LT1G?
You can fill out our help required form which you can use to request a quote for BC817-40LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.