Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0088
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0413
|
34,044
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0114
|
230,400
in stock
|
Buy Now | |
Rutronik
from US$0.0129
|
39,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
34,044
in stock
|
Buy Now | |
element14
from US$0.0441
|
34,044
in stock
|
Buy Now | |
Micros
from US$0.0115
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
2,272
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
2,010
in stock
|
Buy Now | |
Chip One Stop
from US$0.0088
|
20
in stock
|
Buy Now | |
Sorelec
-
|
6,000
in stock
|
Buy Now |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | BC817-25Q |
Product Type | NPN |
VCEO, VCES (V) | 45 V |
IC (A) | 0.5 A |
ICM (A) | 1 A |
PD (W) | 0.31 W |
hFE (min) | 160 Min |
hFE(@ IC) | 0.1 A |
hFE(Min 2) | 100 |
hFE(@ IC2) | 0.3 A |
VCE (SAT)Max (mV) | 700 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | N/A |
VCE (SAT)(Max.2) | N/A mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.5/50 |
fT (MHz) | 100 MHz |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 310mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 700mV |
Continuous Collector Current Ic Max | 1.5A |
Current Gain Hfe Max | 400 |
Current Ic Continuous a Max | 500mA |
Current Ic hFE | 100mA |
DC Current Gain Hfe Max | 400 |
DC Current Gain Hfe Min | 160 |
Device Marking | BC817-25 |
Gain Bandwidth ft Typ | 100MHz |
Hfe Min | 160 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 350mW |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 170MHz |
Power Dissipation Pd | 300mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 160hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Gain Hfe Max | 400 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | - |
Power Dissipation Pd | 310mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 400hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Bipolar (Bjt) Single Transistor, Npn, 45 V, 310 Mw, 500 Ma, 400 Rohs Compliant: Yes |Diodes Inc. BC817-25 | Newark Electronics |
TRANSISTOR, NPN, 45V, 0.5A, SOT23-3 | element14 |
Where can I find additional details, specifications and documents for a BC817-25?
Additional datasheets, footprints and schematics for BC817-25 are listed on our Part Details page. You can also find images and similar parts to BC817-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC817-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC817-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC817-25 fall under?
The BC817-25 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Transistors single NPN.
Can I view similar or alternative parts?
You can view similar parts to BC817-25 when available in the Transistors single NPN range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC817-25 you can contact the distributor directly for product support, shipping queries etc.
Is the BC817-25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC817-25 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BC817-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC817-25 often in real-time on the comparison pages.
What if I can't find stock of BC817-25?
You can fill out our help required form which you can use to request a quote for BC817-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.