Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0433
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
4,650
in stock
|
Buy Now | |
Future Electronics
from US$0.0491
|
579,000
in stock
|
Buy Now | |
element14
from US$0.09
|
6,980
in stock
|
Buy Now | |
Farnell
from US$0.09
|
6,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
5,660
in stock
|
Buy Now | |
Chip One Stop
from US$0.0439
|
5,264
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,965
in stock
|
Buy Now | |
Power and Signal Group
-
|
378,000
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0433
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -45V |
Power Dissipation Pd | 600mW |
DC Collector Current | -500mA |
DC Current Gain hFE | 160hFE |
Transistor Case Style | SOT-457 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | -700mV |
Current Ic Continuous a Max | -500mA |
Gain Bandwidth ft Typ | 80MHz |
Hfe Min | 160 |
Module Configuration | Dual |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Transistor Type | General Purpose |
Transition Frequency ft | 80MHz |
BC807 Series 45 V 500 mA SMT PNP Silicon General Purpose Transistor - SC-74 | Future Electronics |
TRANSISTOR PNP 0.5A 45V SOT457 | element14 |
Bipolar Bjt Array Transistor, Pnp, -45 V, 600 Mw, -500 Ma, 160, Sot-457 Rohs Compliant: Yes |Nexperia BC807DS,115 | Newark Electronics |
BJT,PNP,dual,45V,500mA,TSOP6 | RS |
Transistor: PNP x2 | Transfer Multisort Elektronik |
Trans GP BJT PNP 45V 0.5A 6-Pin TSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BC807DS 115?
Additional datasheets, footprints and schematics for BC807DS 115 are listed on our Part Details page. You can also find images and similar parts to BC807DS 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC807DS 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC807DS 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC807DS 115 fall under?
The BC807DS 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC807DS 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC807DS 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BC807DS 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC807DS 115 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for BC807DS 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC807DS 115 often in real-time on the comparison pages.
What if I can't find stock of BC807DS 115?
You can fill out our help required form which you can use to request a quote for BC807DS 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.