Status: | Active |
---|---|
Series: | BC807-25W |
RoHS: | Compliant |
Prices starting from US$0.0181
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0412
|
21,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0187
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
2,952
in stock
|
Buy Now | |
element14
from US$0.07
|
2,952
in stock
|
Buy Now | |
Farnell
from US$0.07
|
2,952
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0274
|
2,040
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.0181
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | BC807-25W |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 160 |
hFE Max | 400 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.46 |
Package Type | SC-70-3 / SOT-323-3 |
BC807-25W Series 45 V 500 mA 460 mW PNP General Purpose Transistor - SC-70 | Future Electronics |
ON Semiconductor, BC807-25WT1G | RS |
Transistor, Bipol, Pnp, -45V, Sot-323-3 | Newark Electronics |
TRANSISTOR, BIPOL, PNP, -45V, SOT-323-3 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
Trans GP BJT PNP 45V 0.5A 3-Pin SC-70 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BC807-25WT1G?
Additional datasheets, footprints and schematics for BC807-25WT1G are listed on our Part Details page. You can also find images and similar parts to BC807-25WT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC807-25WT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC807-25WT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC807-25WT1G fall under?
The BC807-25WT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC807-25WT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC807-25WT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC807-25WT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC807-25WT1G have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BC807-25WT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC807-25WT1G often in real-time on the comparison pages.
What if I can't find stock of BC807-25WT1G?
You can fill out our help required form which you can use to request a quote for BC807-25WT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.