Status: | Active |
---|---|
Series: | BC63916(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
11,977
in stock
|
Buy Now | |
element14
from US$0.21
|
12,222
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
12,015
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
1,699
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1,345
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | BC63916(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1 |
VCEO Min (V) | 80 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 100 |
hFE Max | 250 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.83 |
Package Type | TO-92-3 LF |
TRANS, NPN, 80V, 1A, 0.83W, TO-92 | element14 |
Trans, Npn, 80V, 1A, 0.83W, To-92 | Newark Electronics |
onsemi General Purpose Transistor, NPN, 80V, TO-92 | Distrelec |
Trans GP BJT NPN 80V 1A 3-Pin TO-92 T/R | Avnet Silica |
Bipolar Transistors - BJT NPN Transistor Medium Power | Future Electronics |
Where can I find additional details, specifications and documents for a BC63916-D27Z?
Additional datasheets, footprints and schematics for BC63916-D27Z are listed on our Part Details page. You can also find images and similar parts to BC63916-D27Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC63916-D27Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC63916-D27Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC63916-D27Z fall under?
The BC63916-D27Z is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC63916-D27Z when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC63916-D27Z you can contact the distributor directly for product support, shipping queries etc.
Is the BC63916-D27Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC63916-D27Z have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and Chip One Stop have stock available or on a lead time for BC63916-D27Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC63916-D27Z often in real-time on the comparison pages.
What if I can't find stock of BC63916-D27Z?
You can fill out our help required form which you can use to request a quote for BC63916-D27Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.