Status: | Active |
---|---|
Series: | BC546(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0311
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0475
|
13,000
in stock
|
Buy Now | |
Farnell
from US$0.05
|
6,071
in stock
|
Buy Now | |
element14
from US$0.05
|
6,066
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0464
|
1,530
in stock
|
Buy Now | |
Chip One Stop
from US$0.0398
|
104
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0353
|
-
|
Buy Now | |
Avnet America
from US$0.0311
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Package is Available* |
Benefits |
---|
TBD |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
TBD |
Description | BC546(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 0.66 |
hFE Min | 420 |
hFE Max | 800 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.5 |
Package Type | TO-92-3 LF |
Transistor, Fairchild, BC550CTA | RS |
TRANS, NPN, 45V, 0.1A, 0.5W, TO-92 | Farnell |
Transistor,bjt,npn,45V V(Br)Ceo,100Ma I(C),to-92 Rohs Compliant: Yes |Onsemi BC550CTA | Newark Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 45V 0.1A 3-Pin TO-92 Ammo | Avnet Silica |
BC550 Series 45 V CE Breakdown .1 A NPN Epitaxial Silicon Transistor -TO-92 | Future Electronics |
Where can I find additional details, specifications and documents for a BC550CTA?
Additional datasheets, footprints and schematics for BC550CTA are listed on our Part Details page. You can also find images and similar parts to BC550CTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC550CTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC550CTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC550CTA fall under?
The BC550CTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC550CTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC550CTA you can contact the distributor directly for product support, shipping queries etc.
Is the BC550CTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC550CTA have stock available?
Authorised distributors including RS, Farnell, element14, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for BC550CTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC550CTA often in real-time on the comparison pages.
What if I can't find stock of BC550CTA?
You can fill out our help required form which you can use to request a quote for BC550CTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.