Status: | Active |
---|---|
Series: | BC546(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0321
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
42,600
in stock
|
Buy Now | |
Future Electronics
from US$0.0363
|
72,000
in stock
|
Buy Now | |
element14
from US$0.06
|
35,968
in stock
|
Buy Now | |
Farnell
from US$0.05
|
35,903
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
3,551
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0451
|
1,940
in stock
|
Buy Now | |
Chip One Stop
from US$0.0460
|
1,825
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0321
|
-
|
Buy Now | |
Avnet Asia
from US$0.0336
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Package is Available* |
Benefits |
---|
TBD |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
TBD |
Description | BC546(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | Linear Switching Medium Power |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 65 |
VCBO (V) | 80 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.55 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | 150 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
BC546 Series 65 V 100 mA 500 mW NPN Epitaxial Silicon Transistor - TO-92-3 | Future Electronics |
Transistor GP NPN 65V 0.1A TO92 | RS |
TRANS, NPN, 65V, 0.1A, 0.5W, TO-92 | element14 |
Bipolar Transistor | Newark Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 65V 0.1A 3-Pin TO-92 Ammo | Avnet Silica |
Where can I find additional details, specifications and documents for a BC546BTA?
Additional datasheets, footprints and schematics for BC546BTA are listed on our Part Details page. You can also find images and similar parts to BC546BTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC546BTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC546BTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC546BTA fall under?
The BC546BTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC546BTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC546BTA you can contact the distributor directly for product support, shipping queries etc.
Is the BC546BTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC546BTA have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for BC546BTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC546BTA often in real-time on the comparison pages.
What if I can't find stock of BC546BTA?
You can fill out our help required form which you can use to request a quote for BC546BTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.