Status: | Unknown |
---|---|
Series: | BBY57 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
7,925
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
18,140
in stock
|
Buy Now | |
RS
from US$0.18
|
8,625
in stock
|
Buy Now | |
element14
from US$0.15
|
7,925
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
2,950
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
200
in stock
|
Buy Now |
Capacitance Cd Max @ Vr F | 18.6pF |
---|---|
Forward Current If(AV) | 20mA |
Repetitive Reverse Voltage Vrrm Max | 10V |
Operating Temperature Max | 125°C |
Diode Case Style | SC-79 |
No. of Pins | 2 Pin, 2Pins |
Product Range | BBY57 Series |
SVHC | No SVHC (27-Jun-2018) |
Automotive Qualification Standard | AEC-Q101 |
Infineon RF Diode BBY 57-02V H6327 | RS |
DIODE, VARICAP, 18.6PF, 0.02A, SC-79 | element14 |
Capacitance:18.6Pf | Newark Electronics |
Diode VAR Cap Single 10V 16.5pF 2-Pin SC79 T/R | Avnet America |
Infineon Varactor Diode, 10V, SOD-523-2 | Distrelec |
BBY57 Series 5.5 pF 10 V Silicon Tuning Diode - SOD-523 | Future Electronics |
Where can I find additional details, specifications and documents for a BBY5702VH6327XTSA1?
Additional datasheets, footprints and schematics for BBY5702VH6327XTSA1 are listed on our Part Details page. You can also find images and similar parts to BBY5702VH6327XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BBY5702VH6327XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BBY5702VH6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BBY5702VH6327XTSA1 fall under?
The BBY5702VH6327XTSA1 is listed under Semiconductors - Discretes > Diodes > Variable Capacitance Diodes - Varicaps Varactors.
Can I view similar or alternative parts?
You can view similar parts to BBY5702VH6327XTSA1 when available in the Variable Capacitance Diodes - Varicaps Varactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BBY5702VH6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BBY5702VH6327XTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BBY5702VH6327XTSA1 have stock available?
Authorised distributors including Chip One Stop, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for BBY5702VH6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BBY5702VH6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BBY5702VH6327XTSA1?
You can fill out our help required form which you can use to request a quote for BBY5702VH6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.