Status: | Unknown |
---|---|
Series: | BBY40 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
1,130
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
820
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Richardson RFPD
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.45
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Capacitance Cd Max @ Vr F | 6pF |
---|---|
Forward Current If(AV) | 20mA |
Repetitive Reverse Voltage Vrrm Max | 30V |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-23 |
No. of Pins | 3 Pin, 3Pins |
Product Range | BBY40 Series |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Cd @ Vr Max | 5pF |
Capacitance Cd @ Vr Min | 32pF |
Capacitance Cd @ Vr Typ | 26pF |
Capacitance Change Ratio Min | 8 |
Cd Min Measurement Voltage Vr | 25V |
Current Ir Max | 10nA |
Diode Series Resistance Rs | 0.7ohm |
Diode Type | Variable Capacitance |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Peak Forward Current | 20mA |
Pin Configuration | 1A 2N/C 3K |
Reverse Voltage Vr Max | 30V |
Reverse Voltage Vr1 | 30V |
Termination Type | Surface Mount Device |
Vr Cd Measurement Voltage Max | 400mV |
BBY40 VHF varicap diode, 20mA 30V | RS |
Diode: varicap | Transfer Multisort Elektronik |
Diode VAR Cap Single 30V 26pF 3-Pin TO-236AB T/R | EBV Elektronik |
BBY40 Series 32 pF Band A to 160 MHz VHF Variable Capacitance Diode - SOT-23 | Future Electronics |
DIODE, VARICAP, SOT-23 | element14 |
RF VARACTOR TUNING DIODE | Richardson RFPD |
Variable Capacitance Diode | Newark Electronics |
Where can I find additional details, specifications and documents for a BBY40 215?
Additional datasheets, footprints and schematics for BBY40 215 are listed on our Part Details page. You can also find images and similar parts to BBY40 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BBY40 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BBY40 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BBY40 215 fall under?
The BBY40 215 is listed under Semiconductors - Discretes > Diodes > Variable Capacitance Diodes - Varicaps Varactors.
Can I view similar or alternative parts?
You can view similar parts to BBY40 215 when available in the Variable Capacitance Diodes - Varicaps Varactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BBY40 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BBY40 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BBY40 215 have stock available?
Authorised distributors including Chip One Stop, RS, Transfer Multisort Elektronik, EBV Elektronik and Future Electronics have stock available or on a lead time for BBY40 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BBY40 215 often in real-time on the comparison pages.
What if I can't find stock of BBY40 215?
You can fill out our help required form which you can use to request a quote for BBY40 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.