Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance Cd Max @ Vr F | 5pF |
---|---|
Forward Current If(AV) | 20mA |
Repetitive Reverse Voltage Vrrm Max | 30V |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-23 |
No. of Pins | 3 Pin |
External Depth | 2.5mm |
RoHS Compliant | Yes |
DIODE, VARI-CAP SOT-23 | element14 |
Varicap Diode, 5Pf, 10Na, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a BBY40?
Additional datasheets, footprints and schematics for BBY40 are listed on our Part Details page. You can also find images and similar parts to BBY40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BBY40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BBY40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BBY40 fall under?
The BBY40 is listed under Semiconductors - Discretes > Diodes > Variable Capacitance Diodes - Varicaps, Varactors.
Can I view similar or alternative parts?
You can view similar parts to BBY40 when available in the Variable Capacitance Diodes - Varicaps, Varactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BBY40 you can contact the distributor directly for product support, shipping queries etc.
Is the BBY40 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BBY40 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for BBY40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BBY40 often in real-time on the comparison pages.
What if I can't find stock of BBY40?
You can fill out our help required form which you can use to request a quote for BBY40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.