Status: | Unknown |
---|---|
Series: | BB814 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Capacitance Cd Max @ Vr F | 46.5pF |
---|---|
Forward Current If(AV) | 50mA |
Repetitive Reverse Voltage Vrrm Max | 18V |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-23 |
No. of Pins | 3 Pin, 3Pins |
Product Range | BB814 Series |
SVHC | No SVHC (27-Jun-2018) |
Automotive Qualification Standard | AEC-Q101 |
Q @ Vr F | 200 |
BB814 Series 18 V 22.7 pF SMT Silicon Variable Capacitance Diode - SOT23-3 | Future Electronics |
Infineon RF Diode BB 814 E6327 GR1 | RS |
DIODE, VARICAP, 46.5PF, 0.05A, SOT-23 | element14 |
Diode VAR Cap Dual Common Cathode 20V 43pF 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BB814E6327GR1HTSA1?
Additional datasheets, footprints and schematics for BB814E6327GR1HTSA1 are listed on our Part Details page. You can also find images and similar parts to BB814E6327GR1HTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB814E6327GR1HTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB814E6327GR1HTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB814E6327GR1HTSA1 fall under?
The BB814E6327GR1HTSA1 is listed under Semiconductors - Discretes > Diodes > Variable Capacitance Diodes - Varicaps Varactors.
Can I view similar or alternative parts?
You can view similar parts to BB814E6327GR1HTSA1 when available in the Variable Capacitance Diodes - Varicaps Varactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB814E6327GR1HTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BB814E6327GR1HTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB814E6327GR1HTSA1 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for BB814E6327GR1HTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB814E6327GR1HTSA1 often in real-time on the comparison pages.
What if I can't find stock of BB814E6327GR1HTSA1?
You can fill out our help required form which you can use to request a quote for BB814E6327GR1HTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.