Status: | Unknown |
---|---|
Series: | BB640 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
13,925
in stock
|
Buy Now | |
element14
from US$0.09
|
13,925
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
8,606
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
524
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
Capacitance Cd Max @ Vr F | 76pF |
---|---|
Forward Current If(AV) | 20mA |
Repetitive Reverse Voltage Vrrm Max | 30V |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-323 |
No. of Pins | 2 Pin, 2Pins |
Product Range | BB640 Series |
SVHC | No SVHC (27-Jun-2018) |
Automotive Qualification Standard | AEC-Q101 |
DIODE, VARICAP, 76PF, 0.02A, SOD-323 | element14 |
Variable Capacitance Diode, Sod-323 | Newark Electronics |
Diode: varicap | Transfer Multisort Elektronik |
BB640 Series 3.3 pF 20 mA Silicon Variable Capacitance Diode - SOD-323 | Future Electronics |
Diode VAR Cap Single 30V 62pF 2-Pin SOD-323 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BB640E6327HTSA1?
Additional datasheets, footprints and schematics for BB640E6327HTSA1 are listed on our Part Details page. You can also find images and similar parts to BB640E6327HTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB640E6327HTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB640E6327HTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB640E6327HTSA1 fall under?
The BB640E6327HTSA1 is listed under Semiconductors - Discretes > Diodes > Variable Capacitance Diodes - Varicaps Varactors.
Can I view similar or alternative parts?
You can view similar parts to BB640E6327HTSA1 when available in the Variable Capacitance Diodes - Varicaps Varactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB640E6327HTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BB640E6327HTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB640E6327HTSA1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for BB640E6327HTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB640E6327HTSA1 often in real-time on the comparison pages.
What if I can't find stock of BB640E6327HTSA1?
You can fill out our help required form which you can use to request a quote for BB640E6327HTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.