Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Conditioner Input | - |
---|---|
Signal Conditioner Output | - |
No. of Output Channels | - |
Accuracy % | - |
Supply Voltage Min | 10VDC |
Supply Voltage Max | 48VDC |
Power Consumption | 600mW |
Product Range | - |
Output Isolator, 0.6W, 10-48Vdc | Newark Electronics |
OUTPUT ISOLATOR, 0.6W, 10-48VDC | element14 |
Serial Converter, Triple Isolated RS-232 DIN Rail Repeater, adusb, BB Series | Advantech BB-232OPDRI | RS Americas |
Where can I find additional details, specifications and documents for a BB-232OPDRI?
Additional datasheets, footprints and schematics for BB-232OPDRI are listed on our Part Details page. You can also find images and similar parts to BB-232OPDRI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB-232OPDRI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB-232OPDRI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB-232OPDRI fall under?
The BB-232OPDRI is listed under Advantech Corp Parts.
Can I view similar or alternative parts?
You can view similar parts to BB-232OPDRI when available in the Advantech Corp Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB-232OPDRI you can contact the distributor directly for product support, shipping queries etc.
Is the BB-232OPDRI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB-232OPDRI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for BB-232OPDRI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB-232OPDRI often in real-time on the comparison pages.
What if I can't find stock of BB-232OPDRI?
You can fill out our help required form which you can use to request a quote for BB-232OPDRI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.