Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
No stock
|
Buy Now | |
Richardson RFPD
from US$0.37
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
122
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Capacitance Cd Max @ Vr F | 26.3pF |
---|---|
Forward Current If(AV) | 20mA |
Repetitive Reverse Voltage Vrrm Max | 15V |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-23 |
No. of Pins | 3 Pin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
RF VARACTOR TUNING DIODE | Richardson RFPD |
Variable Capacitance Diode, Full Reel | Newark Electronics |
Diode VAR Cap Dual Common Cathode 15V 76pF 3-Pin TO-236AB T/R | Avnet America |
RF DIODE, 26.3PF, 0.02A, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a BB207 215?
Additional datasheets, footprints and schematics for BB207 215 are listed on our Part Details page. You can also find images and similar parts to BB207 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB207 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB207 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB207 215 fall under?
The BB207 215 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BB207 215 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB207 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BB207 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB207 215 have stock available?
Authorised distributors including Richardson RFPD, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BB207 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB207 215 often in real-time on the comparison pages.
What if I can't find stock of BB207 215?
You can fill out our help required form which you can use to request a quote for BB207 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.