Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
590
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
306
in stock
|
Buy Now | |
element14
from US$0.58
|
306
in stock
|
Buy Now | |
Farnell
from US$0.37
|
306
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
94
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Richardson RFPD
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Capacitance Cd Max @ Vr F | 33.5pF |
---|---|
Forward Current If(AV) | 10mA |
Repetitive Reverse Voltage Vrrm Max | 6V |
Operating Temperature Max | 85°C |
Diode Case Style | SOD-523 |
No. of Pins | 2 Pin |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
BB202 RF Varicap diode,10mA 6V | RS |
Varicap Diode, 33.5Pf, Sod-523 | Newark Electronics |
BB202 Series 33.5 pF 0.6 Ohm Variable Capacitance Double Diode - SOD-523 | Future Electronics |
Diode VAR Cap Single 6V 28.2pF 2-Pin SOD-523 T/R | Avnet America |
RF VARACTOR TUNING DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a BB202,115?
Additional datasheets, footprints and schematics for BB202,115 are listed on our Part Details page. You can also find images and similar parts to BB202,115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB202,115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB202,115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB202,115 fall under?
The BB202,115 is listed under Semiconductors - Discretes > Diodes > Variable Capacitance Diodes - Varicaps, Varactors.
Can I view similar or alternative parts?
You can view similar parts to BB202,115 when available in the Variable Capacitance Diodes - Varicaps, Varactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB202,115 you can contact the distributor directly for product support, shipping queries etc.
Is the BB202,115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BB202,115 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BB202,115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB202,115 often in real-time on the comparison pages.
What if I can't find stock of BB202,115?
You can fill out our help required form which you can use to request a quote for BB202,115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.