Status: | Unknown |
---|---|
Series: | BB201 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
2,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Richardson RFPD
from US$0.31
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Capacitance Cd Max @ Vr F | 102pF |
---|---|
Forward Current If(AV) | 20mA |
Repetitive Reverse Voltage Vrrm Max | 15V |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-23 |
No. of Pins | 3 Pin, 3Pins |
Product Range | BB201 Series |
SVHC | No SVHC (27-Jun-2018) |
Capacitance @ VR1 | 95pF |
Capacitance @ VR2 | 27.6pF |
Capacitance Ratio Min Cvr1/Cvr2 | 3.8 |
Diode Type | Variable Capacitance |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Peak Forward Current | 20mA |
Reverse Voltage Vr Max | 15V |
Reverse Voltage Vr1 | 1V |
Reverse Voltage Vr2 | 7.5V |
Termination Type | Surface Mount Device |
Diode VAR Cap Dual Common Cathode 15V 89pF 3-Pin TO-236AB T/R | EBV Elektronik |
Variable Capacitance Diode, Full Reel | Newark Electronics |
BB201 Series 29.7 pF Low-Voltage Variable Capacitance Double Diode - SOT-23-3 | Future Electronics |
DIODE, VAR, CAP, DUAL, 15V, SOT-23 | element14 |
RF VARACTOR TUNING DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a BB201 215?
Additional datasheets, footprints and schematics for BB201 215 are listed on our Part Details page. You can also find images and similar parts to BB201 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB201 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB201 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB201 215 fall under?
The BB201 215 is listed under Semiconductors - Discretes > Diodes > Variable Capacitance Diodes - Varicaps Varactors.
Can I view similar or alternative parts?
You can view similar parts to BB201 215 when available in the Variable Capacitance Diodes - Varicaps Varactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB201 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BB201 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB201 215 have stock available?
Authorised distributors including Chip One Stop, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BB201 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB201 215 often in real-time on the comparison pages.
What if I can't find stock of BB201 215?
You can fill out our help required form which you can use to request a quote for BB201 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.