Status: | Unknown |
---|---|
Series: | BB181 Series |
RoHS: | Unknown |
Capacitance Cd Max @ Vr F | 17pF |
---|---|
Forward Current If(AV) | 20mA |
Repetitive Reverse Voltage Vrrm Max | 30V |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-523 |
No. of Pins | 2 Pin, 2Pins |
Product Range | BB181 Series |
SVHC | No SVHC (27-Jun-2018) |
Capacitance @ VR1 | 17pF |
Capacitance @ VR2 | 1.055pF |
Capacitance Ratio Min Cvr1/Cvr2 | 16 |
Diode Type | Variable Capacitance |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Forward Current | 20mA |
Reverse Voltage Vr Max | 30V |
Reverse Voltage Vr1 | 500mV |
Reverse Voltage Vr2 | 28V |
Termination Type | Surface Mount Device |
Varicap Diode, 17Pf, Sod-523 | Newark Electronics |
DIODE, VHF, VAR, CAP, 30V, SOD523 | element14 |
Where can I find additional details, specifications and documents for a BB181 115?
Additional datasheets, footprints and schematics for BB181 115 are listed on our Part Details page. You can also find images and similar parts to BB181 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB181 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB181 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB181 115 fall under?
The BB181 115 is listed under Semiconductors - Discretes > Diodes > Variable Capacitance Diodes - Varicaps Varactors.
Can I view similar or alternative parts?
You can view similar parts to BB181 115 when available in the Variable Capacitance Diodes - Varicaps Varactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB181 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BB181 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB181 115 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BB181 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB181 115 often in real-time on the comparison pages.
What if I can't find stock of BB181 115?
You can fill out our help required form which you can use to request a quote for BB181 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.