Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Capacitance Cd Max @ Vr F | 41.8pF |
---|---|
Forward Current If(AV) | 20mA |
Repetitive Reverse Voltage Vrrm Max | 30V |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-323 |
No. of Pins | 2 Pin, 2 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BB148,115?
Additional datasheets, footprints and schematics for BB148,115 are listed on our Part Details page. You can also find images and similar parts to BB148,115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB148,115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB148,115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB148,115 fall under?
The BB148,115 is listed under Semiconductors - Discretes > Diodes > Variable Capacitance Diodes - Varicaps, Varactors.
Can I view similar or alternative parts?
You can view similar parts to BB148,115 when available in the Variable Capacitance Diodes - Varicaps, Varactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB148,115 you can contact the distributor directly for product support, shipping queries etc.
Is the BB148,115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BB148,115 have stock available?
There is no stock from authorised distributors for BB148,115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB148,115 often in real-time on the comparison pages.
What if I can't find stock of BB148,115?
You can fill out our help required form which you can use to request a quote for BB148,115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.