Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Richardson RFPD
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Capacitance Cd Max @ Vr F | 2.95pF |
---|---|
Forward Current If(AV) | 20mA |
Repetitive Reverse Voltage Vrrm Max | 8V |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-523 |
No. of Pins | 2 Pin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
BB145 RF Varicap diode,20mA 6V | RS |
Variable Capacitance Diode, Full Reel | Newark Electronics |
BB145B Series 20 mA 6 V Low-voltage Variable Capacitance Diode - SOD523 | Future Electronics |
Diode VAR Cap Single 6V 6.4pF 2-Pin SOD-523 T/R | Avnet America |
RF VARACTOR TUNING DIODE | Richardson RFPD |
RF DIODE, 2.95PF, 0.02A, SOD-523-2 | Farnell |
Where can I find additional details, specifications and documents for a BB145B 115?
Additional datasheets, footprints and schematics for BB145B 115 are listed on our Part Details page. You can also find images and similar parts to BB145B 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB145B 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB145B 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB145B 115 fall under?
The BB145B 115 is listed under Semiconductors - Discretes > Diodes > Variable Capacitance Diodes - Varicaps Varactors.
Can I view similar or alternative parts?
You can view similar parts to BB145B 115 when available in the Variable Capacitance Diodes - Varicaps Varactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB145B 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BB145B 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB145B 115 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BB145B 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB145B 115 often in real-time on the comparison pages.
What if I can't find stock of BB145B 115?
You can fill out our help required form which you can use to request a quote for BB145B 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.