Status: | Unknown |
---|---|
Series: | BB135 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
7,100
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
21,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
25
in stock
|
Buy Now | |
Farnell
from US$0.10
|
25
in stock
|
Buy Now | |
element14
from US$0.11
|
25
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Richardson RFPD
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Capacitance Cd Max @ Vr F | 21pF |
---|---|
Forward Current If(AV) | 20mA |
Repetitive Reverse Voltage Vrrm Max | 30V |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-323 |
No. of Pins | 2 Pin, 2Pins |
Product Range | BB135 Series |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | SC-76 |
Capacitance Cd @ Vr Max | 2.1pF |
Capacitance Cd @ Vr Min | 21pF |
Capacitance Change Ratio Min | 8.9 |
Capacitance Ratio Min Cvr1/Cvr2 | 8.9 |
Cd Min Measurement Voltage Vr | 28V |
Current Ir Max | 10nA |
Device Marking | P5 |
Diode Series Resistance Rs | 0.75ohm |
Diode Type | Variable Capacitance |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Peak Forward Current | 20mA |
Pin Configuration | Band denotes cathode |
Reverse Voltage Vr Max | 30V |
Reverse Voltage Vr1 | 30V |
Reverse Voltage Vr2 | 30V |
Termination Type | Surface Mount Device |
Vr Cd Measurement Voltage Max | 500mV |
Vr Ir Measurement Voltage | 30V |
BB135 Series 30 V Surface Mount UHF Variable Capacitance Diode - SOD-323 | Future Electronics |
BB135 UHF Varicap diode,20mA,30V | RS |
Variable Capacitance Diode, Varicap, 21 Pf, 20 Ma, 30 V, 125 C, Sod-323, 2 Rohs Compliant: Yes |Nxp BB135,115 | Newark Electronics |
DIODE, VARICAP, SOD323 | Farnell |
Diode VAR Cap Single 30V 17.5pF 2-Pin SOD-323 T/R | Avnet Silica |
RF VARACTOR TUNING DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a BB135 115?
Additional datasheets, footprints and schematics for BB135 115 are listed on our Part Details page. You can also find images and similar parts to BB135 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB135 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB135 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB135 115 fall under?
The BB135 115 is listed under Semiconductors - Discretes > Diodes > Variable Capacitance Diodes - Varicaps Varactors.
Can I view similar or alternative parts?
You can view similar parts to BB135 115 when available in the Variable Capacitance Diodes - Varicaps Varactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB135 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BB135 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB135 115 have stock available?
Authorised distributors including Future Electronics, RS, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for BB135 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB135 115 often in real-time on the comparison pages.
What if I can't find stock of BB135 115?
You can fill out our help required form which you can use to request a quote for BB135 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.