BB-HS-104T2505402 Sensors by Advantech Corp

ACCELEROMETER, 0.25V/G, 3.3V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$250.38

Distributor Stock
Logo for Farnell
Farnell
from US$261.19
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$291.09
-
Buy Now
Logo for element14
element14
from US$250.38
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage Max 3.3V
Sensor Mounting Panel Mount
Operating Temperature Min -50°C
Operating Temperature Max 125°C
Sensitivity (V/g) 0.25V/g
No. of Axes 1
RoHS Compliant Yes

Alternative Descriptions

Fiber Media Conversion, LOW POWER ACCELEROMETER 250mV/g | Advantech BB-HS-104T2505402 | RS Americas
Accelerometer, 0.25V/G, 3.3V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BB-HS-104T2505402?

Additional datasheets, footprints and schematics for BB-HS-104T2505402 are listed on our Part Details page. You can also find images and similar parts to BB-HS-104T2505402 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BB-HS-104T2505402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB-HS-104T2505402 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BB-HS-104T2505402 fall under?

The BB-HS-104T2505402 is listed under Sensors & Transducers > Sensors > Motion Sensors & Position Sensors > Accelerometers.

Can I view similar or alternative parts?

You can view similar parts to BB-HS-104T2505402 when available in the Accelerometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BB-HS-104T2505402 you can contact the distributor directly for product support, shipping queries etc.

Is the BB-HS-104T2505402 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BB-HS-104T2505402 have stock available?

Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for BB-HS-104T2505402.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BB-HS-104T2505402 often in real-time on the comparison pages.

What if I can't find stock of BB-HS-104T2505402?

You can fill out our help required form which you can use to request a quote for BB-HS-104T2505402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay