Accelerometers
Parts from Accelerometers Category
ACCELEROMETER, +/-2G, TRIAXIAL, 30VDC; Supply Voltage Max:30VDC; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sensitivity (V/g):-; No. of Axes:3; Product Range:4030 Series RoHS Compliant: Yes
ACCELEROMETER, +/-6G, TRIAXIAL, 30VDC; Supply Voltage Max:30VDC; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sensitivity (V/g):-; No. of Axes:3; Product Range:4030 Series RoHS Compliant: Yes
ACCELEROMETER, +/-20G, SINGLE, 5.5VDC; Supply Voltage Max:5.5VDC; Sensor Mounting:Through Hole; Operating Temperature Min:40°C; Operating Temperature Max:100°C; Sensitivity (V/g):-; No. of Axes:1; Product Range:805M1 Series RoHS Compliant: Yes
ACCELEROMETER, 0.25V/G, 3.3V; Supply Voltage Max:3.3V; Sensor Mounting:Panel Mount; Operating Temperature Min:-50°C; Operating Temperature Max:125°C; Sensitivity (V/g):0.25V/g; No. of Axes:1; Product Range:- RoHS Compliant: Yes
ACCELEROMETER, +/-150G, SINGLE, 40V; Supply Voltage Max:40V; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sensitivity (V/g):0.009V/g; No. of Axes:1; Product Range:ACH-01 Series RoHS Compliant: Yes