Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
@ TerminalTemperature TT (ºC) | 25 ºC |
Peak RepetitiveReverse VoltageVRRM (V) | 30 V |
Peak ForwardSurge CurrentIFSM (A) | 5.5 A |
Forward Voltage Drop VF (V) | 0.55 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 50 µA |
@ VR (V) | 15 V |
TotalCapacitance CT (pF) | 25 pF |
Where can I find additional details, specifications and documents for a BAT760?
Additional datasheets, footprints and schematics for BAT760 are listed on our Part Details page. You can also find images and similar parts to BAT760 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT760 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT760 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT760 fall under?
The BAT760 is listed under Nexperia product taxonomy > Diodes > Schottky diodes and rectifiers > Schottky diodes and rectifiers IF ?ä´ 1 A.
Can I view similar or alternative parts?
You can view similar parts to BAT760 when available in the Schottky diodes and rectifiers IF ?ä´ 1 A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT760 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT760 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT760 have stock available?
There is no stock from authorised distributors for BAT760.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT760 often in real-time on the comparison pages.
What if I can't find stock of BAT760?
You can fill out our help required form which you can use to request a quote for BAT760 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.