Status: | Unknown |
---|---|
Series: | BAT54 Series |
RoHS: | Unknown |
Prices starting from US$0.0108
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.0180
|
21,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0111
|
1,779,000
in stock
|
Buy Now |
![]() |
Rochester Electronics
from US$0.0166
|
1,002,500
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0129
|
222,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0180
|
27,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0108
|
27,000
in stock
|
Buy Now |
![]() |
element14
from US$0.0202
|
21,000
in stock
|
Buy Now |
![]() |
Avnet Asia
from US$0.0158
|
21,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0141
|
12,455
in stock
|
Buy Now |
![]() |
TME
from US$0.0183
|
1,610
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
249,000
in stock
|
Buy Now |
![]() |
Ozdisan
from US$0.14
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-323 |
No. of Pins | 3Pins |
Product Range | BAT54 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -55°C |
Reverse Recovery Time trr Max | 5ns |
BAT54 Series 30 V 200 mA SMT Schottky Barrier Double Diode - SOT-323 | Future Electronics |
RECT SOT323/SC-70 | TTI Americas |
Bat54Cw/Sot323/Sc-70 Rohs Compliant: Yes |Nexperia BAT54CW,115 | Newark Electronics |
Small Signal Schottky Diode, Dual Common Cathode, 30 V, 200 mA, 800 mV, 600 mA, 150 ?C, 3 Pins, SC-70 (SOT-323) | Avnet America |
DIODE, ULTRAFAST, 200MA, SOT-323-3 | element14 |
Diode: Schottky rectifying | TME |
Small Signal Schottky Diode, Dual Common Cathode, 30 V, 200 mA, 800 mV, 600 mA, 150 �C, 3 Pins, SC-70 (SOT-323) | EBV Elektronik |
Where can I find additional details, specifications and documents for a BAT54CW 115?
Additional datasheets, footprints and schematics for BAT54CW 115 are listed on our Part Details page. You can also find images and similar parts to BAT54CW 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54CW 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54CW 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54CW 115 fall under?
The BAT54CW 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54CW 115 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54CW 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54CW 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT54CW 115 have stock available?
Authorised distributors including Future Electronics, Rochester Electronics, TTI Americas, Newark Electronics and Avnet America have stock available or on a lead time for BAT54CW 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54CW 115 often in real-time on the comparison pages.
What if I can't find stock of BAT54CW 115?
You can fill out our help required form which you can use to request a quote for BAT54CW 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.