Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3.6V |
---|---|
Battery Size Code | 2/3AA |
Battery Technology | Lithium |
Battery Capacity | 1.4Ah |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 14.5mm |
External Height | 33.5mm |
External Width | - |
External Depth | - |
Weight | 12.5g |
Battery IEC Code | ER14335 |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Replacement Battery |
For Use With | Lascar EL-USB-1-PRO Data Loggers |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery, Non-Rechargeable,2/3 AA, Lithium,3.6 VDC, Data Logger Battery, BAT 3V6 | Lascar Electronics BAT 3V6 2/3AA H TEMP | RS Americas |
High Temperature Battery, 2/3Aa, 3.6V | Newark Electronics |
Where can I find additional details, specifications and documents for a BAT 3V6 2/3AA H TEMP?
Additional datasheets, footprints and schematics for BAT 3V6 2/3AA H TEMP are listed on our Part Details page. You can also find images and similar parts to BAT 3V6 2/3AA H TEMP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT 3V6 2/3AA H TEMP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT 3V6 2/3AA H TEMP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT 3V6 2/3AA H TEMP fall under?
The BAT 3V6 2/3AA H TEMP is listed under Test & Measurement > Test Equipment Accessories > Replacement Batteries - Test Equipment.
Can I view similar or alternative parts?
You can view similar parts to BAT 3V6 2/3AA H TEMP when available in the Replacement Batteries - Test Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT 3V6 2/3AA H TEMP you can contact the distributor directly for product support, shipping queries etc.
Is the BAT 3V6 2/3AA H TEMP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT 3V6 2/3AA H TEMP have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for BAT 3V6 2/3AA H TEMP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT 3V6 2/3AA H TEMP often in real-time on the comparison pages.
What if I can't find stock of BAT 3V6 2/3AA H TEMP?
You can fill out our help required form which you can use to request a quote for BAT 3V6 2/3AA H TEMP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.