Status: | Active |
---|---|
Series: | BAT20J |
RoHS: | Compliant |
Prices starting from US$0.0420
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
element14
from US$0.09
|
68,444
in stock
|
Buy Now | |
Farnell
from US$0.09
|
68,444
in stock
|
Buy Now | |
Future Electronics
from US$0.0420
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
12,980
in stock
|
Buy Now | |
Avnet America
from US$0.0431
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
5,320
in stock
|
Buy Now | |
Avnet Silica
-
|
198,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Surface mount device |
Extremely fast switching |
Low conduction losses |
Negligible switching losses |
Very low reverse current |
Low forward and reverse recovery times |
Low capacitance diode |
Product Specifications |
---|
DS3787 High efficiency switching and ultra low leakage current Schottky diode |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
DIODE, SCHOTTKY, 2A, 23V | element14 |
BAT20J Series 23 V 1 A Surface Mount Switching Schottky Diode - SOD-323 | Future Electronics |
Fast - Ultrafast Diode,single,23 V,1 A,620 Mv,5 A Rohs Compliant: Yes |Stmicroelectronics BAT20JFILM | Newark Electronics |
Diode Schottky 23V 1A 2-Pin SOD-323 T/R | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 23V 1A SOD-323 | RS |
ST Schottky Diode, 1A, 23V, SOD-323 | Distrelec |
Where can I find additional details, specifications and documents for a BAT20JFILM?
Additional datasheets, footprints and schematics for BAT20JFILM are listed on our Part Details page. You can also find images and similar parts to BAT20JFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT20JFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT20JFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT20JFILM fall under?
The BAT20JFILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT20JFILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT20JFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAT20JFILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT20JFILM have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for BAT20JFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT20JFILM often in real-time on the comparison pages.
What if I can't find stock of BAT20JFILM?
You can fill out our help required form which you can use to request a quote for BAT20JFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.