Status: | Unknown |
---|---|
Series: | BAT18 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 35V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | - |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAT18 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance @ VR1 | 1pF |
Capacitance Cd @ Vr Max | 1pF |
Capacitance Cd @ Vr Typ | 0.8pF |
Capacitance Ct | 1pF |
Current Ir Max | 100nA |
Device Marking | 10* |
Diode Type | Variable Capacitance |
External Depth | 1.1mm |
External Length / Height | 1.4mm |
External Width | 3mm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Peak Forward Current | 100mA |
Pin Configuration | 1A 2NC 3K |
Resistance Rd Max | 0.7ohm |
Reverse Voltage Vr Max | 35V |
Reverse Voltage Vr1 | 35V |
Termination Type | Surface Mount Device |
Vr Cd Measurement Voltage Max | 20V |
Vr Ir Measurement Voltage | 20V |
Diode, Small Signal, 100Ma, 35V, Sot-23 | Newark Electronics |
DIODE, BAND, SWITCHING | element14 |
Where can I find additional details, specifications and documents for a BAT18 215?
Additional datasheets, footprints and schematics for BAT18 215 are listed on our Part Details page. You can also find images and similar parts to BAT18 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT18 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT18 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT18 215 fall under?
The BAT18 215 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT18 215 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT18 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT18 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT18 215 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAT18 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT18 215 often in real-time on the comparison pages.
What if I can't find stock of BAT18 215?
You can fill out our help required form which you can use to request a quote for BAT18 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.