Status: | Unknown |
---|---|
Series: | BAS70 Series |
RoHS: | Unknown |
Prices starting from US$0.0135
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.0400
|
No stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0173
|
3,840,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0189
|
2,157,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0340
|
1,611,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0135
|
1,611,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0254
|
24,389
in stock
|
Buy Now |
![]() |
Rochester Electronics
from US$0.0166
|
12,808
in stock
|
Buy Now |
![]() |
Conrad
from US$0.0465
|
6,400
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.0236
|
6,400
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0299
|
2,702
in stock
|
Buy Now |
![]() |
Ozdisan
from US$0.0330
|
700
in stock
|
Buy Now |
![]() |
Avnet Silica
-
|
321,000
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
123,000
in stock
|
Buy Now |
![]() |
element14
from US$0.0280
|
-
|
Buy Now |
![]() |
Avnet Asia
from US$0.0167
|
-
|
Buy Now |
Buy Now |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 70mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 100mA |
Operating Temperature Max | 150°C |
Diode Case Style | TO-236AB |
No. of Pins | 3Pins |
Product Range | BAS70 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
BAS70 Series 70V 100 mA Surface Mount General Purpose Schottky Diode -SOT-23 | Future Electronics |
RECT 70V 70MA SOT-23-3 | TTI Americas |
Diode, Schottky, 15Ma, 70V, Full Reel | Newark Electronics |
Diode: Schottky rectifying | TME |
Nexperia Schottky-Diode - Gleichrichter BAS70-04,215 SOT-23 70 V Array - 1 Paar in Reihe | Conrad |
2xSMD Schottky in Series 70V 70mA SOT23 | Schukat Electronic |
DIODE, SCHOTTKY, 70MA, TO-236AB-3 | element14 |
Small Signal Schottky Diode, Dual Series, 70 V, 70 mA, 1 V, 100 mA, 150 ?C, 3 Pins, SOT-23 (TO-236AB) | Avnet Asia |
DIODE, SCHOTTKY, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a BAS70-04 215?
Additional datasheets, footprints and schematics for BAS70-04 215 are listed on our Part Details page. You can also find images and similar parts to BAS70-04 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS70-04 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS70-04 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS70-04 215 fall under?
The BAS70-04 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS70-04 215 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS70-04 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS70-04 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS70-04 215 have stock available?
Authorised distributors including Future Electronics, TTI Americas, Newark Electronics, Avnet America and TME have stock available or on a lead time for BAS70-04 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS70-04 215 often in real-time on the comparison pages.
What if I can't find stock of BAS70-04 215?
You can fill out our help required form which you can use to request a quote for BAS70-04 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.