Status: | Unknown |
---|---|
Series: | BAS385 |
RoHS: | Unknown |
Integrated protection ring against static discharge |
Very low forward voltage |
AEC-Q101 qualified |
Datasheet |
---|
BAS385 |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
BAS385 Series 30 V 200mA 10pF Surface Mount Small Signal Schottky Diode | Future Electronics |
Diode Small Signal Schottky 30V 0.2A 2-Pin MicroMELF T/R | Avnet America |
.2 A 30V MICROMELF | TTI Europe |
Schottky Rectifier, 200Ma, 30V Micromelf | Newark Electronics |
Where can I find additional details, specifications and documents for a BAS385-TR3?
Additional datasheets, footprints and schematics for BAS385-TR3 are listed on our Part Details page. You can also find images and similar parts to BAS385-TR3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS385-TR3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS385-TR3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS385-TR3 fall under?
The BAS385-TR3 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to BAS385-TR3 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS385-TR3 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS385-TR3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS385-TR3 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, Newark Electronics and EBV Elektronik have stock available or on a lead time for BAS385-TR3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS385-TR3 often in real-time on the comparison pages.
What if I can't find stock of BAS385-TR3?
You can fill out our help required form which you can use to request a quote for BAS385-TR3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.