Status: | Unknown |
---|---|
Series: | BAS285 |
RoHS: | Unknown |
Prices starting from US$0.0345
Integrated protection ring against static discharge |
Very low forward voltage |
Datasheet |
---|
BAS285 |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
.2 A 30V SOD80 QM | TTI Europe |
Schottky barrier diode,BAS285 0.2A 30V | RS |
Diode Small Signal Schottky 30V 0.2A 2-Pin Quadro MELF SOD-80 T/R | EBV Elektronik |
SCHOTTKY-DIODE 30V 0,2A QUADRO | Rutronik |
Schottky Diode, 30V, 200 mA | Future Electronics |
Schottky Rectifier, 200Ma, 30V, Sod-80 | Newark Electronics |
Where can I find additional details, specifications and documents for a BAS285-GS08?
Additional datasheets, footprints and schematics for BAS285-GS08 are listed on our Part Details page. You can also find images and similar parts to BAS285-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS285-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS285-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS285-GS08 fall under?
The BAS285-GS08 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS285-GS08 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS285-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS285-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS285-GS08 have stock available?
Authorised distributors including TTI Europe, RS, EBV Elektronik, Rutronik and Future Electronics have stock available or on a lead time for BAS285-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS285-GS08 often in real-time on the comparison pages.
What if I can't find stock of BAS285-GS08?
You can fill out our help required form which you can use to request a quote for BAS285-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.