Status: | Unknown |
---|---|
Series: | BAS281, BAS282, BAS283 |
RoHS: | Unknown |
Integrated protection ring against static discharge |
Low capacitance |
Low leakage current |
Datasheet |
---|
BAS281, BAS282, BAS283 |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
Schottky barrier diode,BAS281 0.03A 40V | RS |
Diode Small Signal Schottky 40V 0.03A 2-Pin Quadro MELF SOD-80 T/R | Avnet America |
.03 A 40V SOD80 QM | TTI Europe |
Where can I find additional details, specifications and documents for a BAS281-GS08?
Additional datasheets, footprints and schematics for BAS281-GS08 are listed on our Part Details page. You can also find images and similar parts to BAS281-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS281-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS281-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS281-GS08 fall under?
The BAS281-GS08 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS281-GS08 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS281-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS281-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS281-GS08 have stock available?
Authorised distributors including RS, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for BAS281-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS281-GS08 often in real-time on the comparison pages.
What if I can't find stock of BAS281-GS08?
You can fill out our help required form which you can use to request a quote for BAS281-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.