Status: | Active |
---|---|
Series: | BAR18 |
RoHS: | Compliant |
Prices starting from US$0.0285
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
2,330
in stock
|
Buy Now | |
Future Electronics
from US$0.0404
|
972,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
11,914
in stock
|
Buy Now | |
element14
from US$0.0485
|
11,914
in stock
|
Buy Now | |
Farnell
from US$0.0463
|
11,914
in stock
|
Buy Now | |
Avnet America
from US$0.0314
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0285
|
2,520
in stock
|
Buy Now | |
Chip One Stop
from US$0.0382
|
1,597
in stock
|
Buy Now | |
EBV Elektronik
-
|
435,000
in stock
|
Buy Now | |
Avnet Silica
-
|
39,000
in stock
|
Buy Now |
Product Specifications |
---|
DS0712 SMALL SIGNAL SCHOTTKY DIODES |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
BAR18 Series 70 mA 410 mV Schottky Diode Surface Mount - SOT-23 | Future Electronics |
Rectifier Diode, Single, 70 V, 30 Ma, 410 Mv, 150 C Rohs Compliant: Yes |Stmicroelectronics BAR18FILM | Newark Electronics |
DIODE, SCHOTTKY, SOT-23 | element14 |
Diode Small Signal Schottky 70V 0.015A 3-Pin SOT-23 T/R | Avnet America |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Schottky 70V 0.015A SOT-23 | RS |
Where can I find additional details, specifications and documents for a BAR18FILM?
Additional datasheets, footprints and schematics for BAR18FILM are listed on our Part Details page. You can also find images and similar parts to BAR18FILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAR18FILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAR18FILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAR18FILM fall under?
The BAR18FILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAR18FILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAR18FILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAR18FILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAR18FILM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BAR18FILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAR18FILM often in real-time on the comparison pages.
What if I can't find stock of BAR18FILM?
You can fill out our help required form which you can use to request a quote for BAR18FILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.