Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Filter Type | Balun |
---|---|
No. of Pins | 4Pins |
Pass Band Frequency | 2.5GHz |
RF Filter Applications | Bluetooth |
Filter Case Style | Flip-Chip |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Rf Filter, Balun, 2.5Ghz, Flip-Chip | Newark Electronics |
50 Ohm Ultra Thin Balun with Integrated Harmonic Filter | Future Electronics |
Thin Balun with Integrated Harmonic Filter 4-Pin Flip-Chip T/R | Avnet America |
RF FILTER, BALUN, 2.5GHZ, FLIP-CHIP | element14 |
Where can I find additional details, specifications and documents for a BALF-NRG-02J5?
Additional datasheets, footprints and schematics for BALF-NRG-02J5 are listed on our Part Details page. You can also find images and similar parts to BALF-NRG-02J5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BALF-NRG-02J5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BALF-NRG-02J5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BALF-NRG-02J5 fall under?
The BALF-NRG-02J5 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to BALF-NRG-02J5 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BALF-NRG-02J5 you can contact the distributor directly for product support, shipping queries etc.
Is the BALF-NRG-02J5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BALF-NRG-02J5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BALF-NRG-02J5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BALF-NRG-02J5 often in real-time on the comparison pages.
What if I can't find stock of BALF-NRG-02J5?
You can fill out our help required form which you can use to request a quote for BALF-NRG-02J5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.