Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$17.00
|
1,180
in stock
|
Buy Now | |
Rapid Electronics
from US$18.82
|
1,180
in stock
|
Buy Now | |
Chip One Stop
from US$11.90
|
1,180
in stock
|
Buy Now | |
Distrelec
from US$17.36
|
1,180
in stock
|
Buy Now | |
Carlton-Bates
from US$17.38
|
263
in stock
|
Buy Now | |
RS Americas
from US$17.45
|
176
in stock
|
Buy Now | |
Relay Specialties
from US$9.85
|
21
in stock
|
Buy Now | |
element14
from US$15.08
|
-
|
Buy Now | |
Sager
from US$14.48
|
-
|
Buy Now |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Straight Lever |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 20A |
Contact Voltage DC Nom | 250VDC |
Large Basic Switch/Honeywell Rohs Compliant: Yes |Honeywell BA-2RV-A4 | Newark Electronics |
Switches 20A 2.5 Flat lever Screw Terminals | Rapid Electronics |
Honeywell Basic / Snap Action Switches 20A 2.5 Fla | Distrelec |
Switch, Limit | Carlton-Bates |
BA SERIES STANDARD BASIC SWITCH SINGLE | Honeywell BA-2RV-A4 | RS Americas |
Standard Basic Switch | Relay Specialties |
MICRO SW, STRAIGHT LEVER, SPDT, 20A 480V | element14 |
Basic / Snap Action Switches 20A 2.5 Flat lever Screw Terminals | Sager |
Where can I find additional details, specifications and documents for a BA2RVA4?
Additional datasheets, footprints and schematics for BA2RVA4 are listed on our Part Details page. You can also find images and similar parts to BA2RVA4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA2RVA4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA2RVA4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA2RVA4 fall under?
The BA2RVA4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BA2RVA4 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA2RVA4 you can contact the distributor directly for product support, shipping queries etc.
Is the BA2RVA4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA2RVA4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Carlton-Bates have stock available or on a lead time for BA2RVA4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA2RVA4 often in real-time on the comparison pages.
What if I can't find stock of BA2RVA4?
You can fill out our help required form which you can use to request a quote for BA2RVA4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.