Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.76
|
189
in stock
|
Buy Now | |
Newark Electronics
from US$19.63
|
189
in stock
|
Buy Now | |
element14
from US$26.86
|
189
in stock
|
Buy Now | |
RS Americas
from US$31.61
|
61
in stock
|
Buy Now | |
Rapid Electronics
from US$58.76
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$31.60
|
14
in stock
|
Buy Now | |
Carlton-Bates
from US$28.33
|
-
|
Buy Now | |
Sager
from US$32.29
|
-
|
Buy Now |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Straight Lever |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 20A |
Contact Voltage DC Nom | 250VDC |
Micro Sw, Straight Lever, Spdt, 20A 480V | Newark Electronics |
MICRO SW, STRAIGHT LEVER, SPDT, 20A 480V | element14 |
BA SERIES STANDARD BASIC SWITCH SINGLE | Honeywell BA-2RV241-A2 | RS Americas |
Switch Snap Action N.O./N.C. SPDT Lever Screw 20A | Rapid Electronics |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches Large Basics A PLUNG LOC | Sager |
Where can I find additional details, specifications and documents for a BA2RV241A2?
Additional datasheets, footprints and schematics for BA2RV241A2 are listed on our Part Details page. You can also find images and similar parts to BA2RV241A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA2RV241A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA2RV241A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA2RV241A2 fall under?
The BA2RV241A2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BA2RV241A2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA2RV241A2 you can contact the distributor directly for product support, shipping queries etc.
Is the BA2RV241A2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA2RV241A2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Rapid Electronics have stock available or on a lead time for BA2RV241A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA2RV241A2 often in real-time on the comparison pages.
What if I can't find stock of BA2RV241A2?
You can fill out our help required form which you can use to request a quote for BA2RV241A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.