Status: | Unknown |
---|---|
Series: | SUPERECTIFIER Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
9,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
13,450
in stock
|
Buy Now | |
element14
from US$0.15
|
13,450
in stock
|
Buy Now | |
Farnell
from US$0.15
|
13,450
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Distrelec
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
Forward Surge Current Ifsm Max | 20A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-204AL |
No. of Pins | 2Pins |
Product Range | SUPERECTIFIER Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Rectifier, Single, 1A, 1Kv, Do-204Al | Newark Electronics |
RECTIFIER, SINGLE, 1A, 1KV, DO-204AL | element14 |
Diode 1000V 1A Fast Switching DO-204AL | RS |
Diode Switching 1KV 1A 2-Pin DO-204AL T/R | Avnet America |
BA159GP-E3/54 Switching Diode, 1A 1000V, 2-Pin DO-204AL | Siliconix / Vishay BA159GP-E3/54 | RS Americas |
Vishay Ultrafast Rectifier 1kV 1A 500ns DO-204AL | Distrelec |
Where can I find additional details, specifications and documents for a BA159GP-E3/54?
Additional datasheets, footprints and schematics for BA159GP-E3/54 are listed on our Part Details page. You can also find images and similar parts to BA159GP-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA159GP-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA159GP-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA159GP-E3/54 fall under?
The BA159GP-E3/54 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to BA159GP-E3/54 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA159GP-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the BA159GP-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA159GP-E3/54 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for BA159GP-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA159GP-E3/54 often in real-time on the comparison pages.
What if I can't find stock of BA159GP-E3/54?
You can fill out our help required form which you can use to request a quote for BA159GP-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.