BA158-E3/54 Diodes by Vishay Intertechnology

DIODE, STANDARD, 1A, 600V, DO-204AL-2, FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0362

Distributor Stock
Logo for RS
RS
from US$0.11
3,500
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
16,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0362
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0387
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0367
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1.3V
Reverse Recovery Time trr Max 250ns
No. of Pins 2
RoHS Compliant Yes

Alternative Descriptions

Diode 600V 1A Switching DO-204AL | RS
Diode Switching 600V 1A 2-Pin DO-204AL T/R | EBV Elektronik
Diode, Standard, 1A, 600V, Do-204Al-2 | Newark Electronics
BA157 Series 600 V 1 A Fast Switching Plastic Rectifier - DO-204AL (DO-41) | Future Electronics
1.0A 600V FS DO204AL | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BA158-E3/54?

Additional datasheets, footprints and schematics for BA158-E3/54 are listed on our Part Details page. You can also find images and similar parts to BA158-E3/54 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BA158-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA158-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BA158-E3/54 fall under?

The BA158-E3/54 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to BA158-E3/54 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BA158-E3/54 you can contact the distributor directly for product support, shipping queries etc.

Is the BA158-E3/54 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BA158-E3/54 have stock available?

Authorised distributors including RS, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BA158-E3/54.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BA158-E3/54 often in real-time on the comparison pages.

What if I can't find stock of BA158-E3/54?

You can fill out our help required form which you can use to request a quote for BA158-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay