Status: | Unknown |
---|---|
Series: | B82111E Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
1,408
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
39,000
in stock
|
Buy Now | |
element14
from US$0.57
|
4,048
in stock
|
Buy Now | |
Farnell
from US$0.54
|
4,048
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
2,769
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
170
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now |
Product Range | B82111E Series |
---|---|
Inductance | 22µH |
DC Current Rating | 3A |
DC Resistance Max | 0.07ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 110MHz |
SVHC | Lead (27-Jun-2018) |
Approval Category | VDE 565-2 |
Body Diameter | 7mm |
Climatic Category | 55/125/56 |
Core Material | Ferrite |
External Length / Height | 26mm |
Inductor Type | Choke |
Resonant Frequency | 110MHz |
Voltage Rating V DC | 500V |
Voltage Rating VAC | 500V |
RF Choke, High Frequency, 22 uH, 3 A, 70 Milliohm, � 20%, 110 MHz | Avnet Abacus |
RF Choke, High Frequency, 22 uH, 3 A, 70 Milliohm, ± 20%, 110 MHz | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
INDUCTOR, 22UH, 20%, 3A, 110MHZ | element14 |
EPCOS Inductor, Axial, 22uH, 70mOhm, 3A | Distrelec |
Inductor THT VHF axial 22uH 3A 500V | RS |
Axial Leaded High Frequency Inductor, Vhf Choke, B82111E Series, 22 H, 20%, 0.07 Ohm, 3 A Rohs Compliant: Yes |Epcos B82111E0000C022 | Newark Electronics |
Where can I find additional details, specifications and documents for a B82111E0000C022?
Additional datasheets, footprints and schematics for B82111E0000C022 are listed on our Part Details page. You can also find images and similar parts to B82111E0000C022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B82111E0000C022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B82111E0000C022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B82111E0000C022 fall under?
The B82111E0000C022 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to B82111E0000C022 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B82111E0000C022 you can contact the distributor directly for product support, shipping queries etc.
Is the B82111E0000C022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B82111E0000C022 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Distrelec and RS have stock available or on a lead time for B82111E0000C022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B82111E0000C022 often in real-time on the comparison pages.
What if I can't find stock of B82111E0000C022?
You can fill out our help required form which you can use to request a quote for B82111E0000C022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.