Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
TVS Polarity | Bidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 9V |
Clamping Voltage Vc Max | 30V |
Diode Case Style | 0603 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 10V |
RoHS Compliant | Yes |
CeraDiode ESD arrestor 9V 0603 | RS |
Clamping Voltage Vc Max:30V | Newark Electronics |
CD Series 9 V 30 V Clamp 220 pF Surface Mount CeraDiodes Standard Varistor | Future Electronics |
Where can I find additional details, specifications and documents for a B72500D90A60?
Additional datasheets, footprints and schematics for B72500D90A60 are listed on our Part Details page. You can also find images and similar parts to B72500D90A60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B72500D90A60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B72500D90A60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B72500D90A60 fall under?
The B72500D90A60 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to B72500D90A60 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B72500D90A60 you can contact the distributor directly for product support, shipping queries etc.
Is the B72500D90A60 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B72500D90A60 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics and Avnet Asia have stock available or on a lead time for B72500D90A60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B72500D90A60 often in real-time on the comparison pages.
What if I can't find stock of B72500D90A60?
You can fill out our help required form which you can use to request a quote for B72500D90A60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.