Status: | Unknown |
---|---|
Series: | B64290 Series |
RoHS: | Unknown |
Outer Diameter | 6.3mm |
---|---|
Length | 2.5mm |
Inner Diameter | 3.8mm |
Product Range | B64290 Series |
RoHS Compliant | No |
FERRITE CORE | Rapid Electronics |
B64290P37X49 |Tdk B64290P37X49 | Newark Electronics |
Where can I find additional details, specifications and documents for a B64290P37X49.?
Additional datasheets, footprints and schematics for B64290P37X49. are listed on our Part Details page. You can also find images and similar parts to B64290P37X49. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B64290P37X49. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B64290P37X49. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B64290P37X49. fall under?
The B64290P37X49. is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Cylindrical Core Ferrites.
Can I view similar or alternative parts?
You can view similar parts to B64290P37X49. when available in the Cylindrical Core Ferrites range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B64290P37X49. you can contact the distributor directly for product support, shipping queries etc.
Is the B64290P37X49. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B64290P37X49. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for B64290P37X49..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B64290P37X49. often in real-time on the comparison pages.
What if I can't find stock of B64290P37X49.?
You can fill out our help required form which you can use to request a quote for B64290P37X49. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.