Status: | Unknown |
---|---|
Series: | B64290 Series |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
2,105
in stock
|
Buy Now | |
Distrelec
from US$0.99
|
3,071
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
307
in stock
|
Buy Now | |
element14
from US$0.83
|
307
in stock
|
Buy Now | |
Farnell
from US$0.93
|
307
in stock
|
Buy Now | |
Rutronik
from US$0.97
|
-
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
TTI Europe
from US$0.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Core Type | Toroid |
---|---|
Core Size | 25.3mm x 14.8mm x 10mm |
Core Material Grade | T35 |
For Use With | - |
Effective Magnetic Path Length | 60.07mm |
Ae Effective Cross Section Area | 51.26mm² |
Inductance Factor Al | 5.4µH |
Product Range | B64290 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Ferrite Core |
Material Grade | T35 |
Ferrite Core, Cylindrical, 10 mm Length, 14.8 mm ID, 25.3 mm OD | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
EPCOS Ferrite toroidal core | Distrelec |
Ring core R 25.3x14.8x10 T35 5400nH | RS |
Transformer Cores, Toroid, 25.3Mm X 14.8Mm X 10Mm, T35, 60.07 Mm, 51.26 Mm Rohs Compliant: Yes |Epcos B64290L0618X035 | Newark Electronics |
CYLINDRICAL CORE FERRITE, T35, 14.8MM | element14 |
B64290L TOROID CORE 25X15X10MM | Rutronik |
Where can I find additional details, specifications and documents for a B64290L0618X035?
Additional datasheets, footprints and schematics for B64290L0618X035 are listed on our Part Details page. You can also find images and similar parts to B64290L0618X035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B64290L0618X035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B64290L0618X035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B64290L0618X035 fall under?
The B64290L0618X035 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to B64290L0618X035 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B64290L0618X035 you can contact the distributor directly for product support, shipping queries etc.
Is the B64290L0618X035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B64290L0618X035 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for B64290L0618X035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B64290L0618X035 often in real-time on the comparison pages.
What if I can't find stock of B64290L0618X035?
You can fill out our help required form which you can use to request a quote for B64290L0618X035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.