Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SCR Module Type | Bridge Rectifier Single Phase - SCR |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 600V |
Gate Trigger Current Max Igt | 80mA |
Current It av | 42.5A |
On State RMS Current IT(rms) | - |
Peak Non Rep Surge Current Itsm 50Hz | 600A |
Holding Current Max Ih | - |
Gate Trigger Voltage Max Vgt | 3V |
Operating Temperature Max | 125°C |
Product Range | - |
Current Itsm | 600A |
Module Configuration | Free Wheeling Diode |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Termination Type | Screw |
Thyristor Case Style | Module |
Thyristor Type | Thyristor / Diode Module |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
SCR Module Type | Bridge Rectifier, Single Phase - SCR / Diode |
---|---|
Peak Repetitive Off-State Voltage, Vdrm | 400V |
Gate Trigger Current Max, Igt | 80mA |
On State RMS Current IT(rms) | 42.5A |
RoHS Compliant | Yes |
Thyristor Diode Module, 400V, 42.5A | Newark Electronics |
SCR Module Type:Bridge Rectifier, Single Phase - SCR | element14 |
SCR/Diode Module 42.5A | Carlton-Bates |
Discrete Semiconductor Modules SCR/DIODE MODULE 240VAC 42.5ADC 600VP | Sager |
Power Modules | Relay Specialties |
Where can I find additional details, specifications and documents for a B612F-2T?
Additional datasheets, footprints and schematics for B612F-2T are listed on our Part Details page. You can also find images and similar parts to B612F-2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B612F-2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B612F-2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B612F-2T fall under?
The B612F-2T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to B612F-2T when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B612F-2T you can contact the distributor directly for product support, shipping queries etc.
Is the B612F-2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B612F-2T have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for B612F-2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B612F-2T often in real-time on the comparison pages.
What if I can't find stock of B612F-2T?
You can fill out our help required form which you can use to request a quote for B612F-2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.