Status: | Unknown |
---|---|
Series: | CeraLink LP Series |
RoHS: | Unknown |
Prices starting from US$3.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.45
|
451
in stock
|
Buy Now | |
element14
from US$3.35
|
451
in stock
|
Buy Now | |
Farnell
from US$3.19
|
451
in stock
|
Buy Now | |
Richardson RFPD
from US$6.20
|
18
in stock
|
Buy Now | |
Avnet America
from US$4.39
|
-
|
Buy Now | |
TTI Europe
from US$3.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.25µF |
---|---|
Voltage Rating | 900V |
Ceramic Capacitor Case | SMD |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | - |
Product Range | CeraLink LP Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
PLZT Capacitor 900V 0.25uF L-Style Lead | RS |
Multilayer Ceramic Capacitor, 0.25 uF, 900 V, ± 20%, -888, SMD | Avnet America |
Multilayer Ceramic Capacitor, 0.25 uF, 900 V, � 20%, -888, SMD | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CeraLink LP Series |
RoHS: | Compliant |
Capacitance | 0.25µF |
---|---|
Voltage Rating | 900V |
Ceramic Capacitor Case | SMD |
Capacitance Tolerance | ± 20% |
Product Range | CeraLink LP Series |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Cap, Aec-Q200, 0.25 Uf, 900V, Smd | Newark Electronics |
CAP, AEC-Q200, 0.25 UF, 900V, SMD | element14 |
CERAMIC CAPACITOR - MULTILAYER | Richardson RFPD |
.25UF 900V 20% CERALINK | TTI Europe |
Where can I find additional details, specifications and documents for a B58031I9254M062?
Additional datasheets, footprints and schematics for B58031I9254M062 are listed on our Part Details page. You can also find images and similar parts to B58031I9254M062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B58031I9254M062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B58031I9254M062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B58031I9254M062 fall under?
The B58031I9254M062 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to B58031I9254M062 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B58031I9254M062 you can contact the distributor directly for product support, shipping queries etc.
Is the B58031I9254M062 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B58031I9254M062 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and RS have stock available or on a lead time for B58031I9254M062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B58031I9254M062 often in real-time on the comparison pages.
What if I can't find stock of B58031I9254M062?
You can fill out our help required form which you can use to request a quote for B58031I9254M062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.