B57164K0682J000 Fuses & Circuit Protection by TDK

THERMISTOR NTC 6.8K RADIAL LEADED

Status: Unknown
Series: B57164K Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for RS
RS
from US$0.44
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.40
1,693
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now
Logo for element14
element14
from US$0.38
-
Buy Now
Logo for Farnell
Farnell
from US$0.36
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Zero Power Resistance at 25°C 6.8kohm
Product Range B57164K Series
Thermistor Mounting Through Hole
Beta Value (K) 4200K
Thermistor Case Style -
Thermistor Terminals Radial Leaded
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Thermistor NTC 6.8KOhm 5% 2-Pin Radial Bulk | Avnet America


B57164K0682J000 Passive Components by TDK Electronics

NTC THERMISTOR K 164/6.8 K/J 5 % / BULK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

EPCOS Thermistor NTC 6.8kOhm 40.5mm | Distrelec
Thermistor NTC Leaded 6.8K 5% | RS
Thermistor, Ntc, 6.8K, Radial Leaded | Newark Electronics
THERMISTOR, NTC, 6.8K, RADIAL LEADED | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B57164K0682J000?

Additional datasheets, footprints and schematics for B57164K0682J000 are listed on our Part Details page. You can also find images and similar parts to B57164K0682J000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B57164K0682J000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B57164K0682J000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B57164K0682J000 fall under?

The B57164K0682J000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to B57164K0682J000 when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B57164K0682J000 you can contact the distributor directly for product support, shipping queries etc.

Is the B57164K0682J000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B57164K0682J000 have stock available?

Authorised distributors including Distrelec, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for B57164K0682J000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B57164K0682J000 often in real-time on the comparison pages.

What if I can't find stock of B57164K0682J000?

You can fill out our help required form which you can use to request a quote for B57164K0682J000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay