B483H-2T Diodes by Crydom

DIODE, BRIDGE RECT, 1-PH, 1.2KV, 50A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$66.56

Distributor Stock
Logo for Newark
Newark
from US$115.59
6
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$66.56
6
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 1.2kV
Forward Current If(AV) 50A
Bridge Rectifier Case Style Module
Forward Voltage VF Max 1.35V
No. of Pins 4Pins
RoHS Compliant Yes

Alternative Descriptions

Diode, Bridge Rect, 1-Ph, 1.2Kv, 50A | Newark Electronics
Power Module Diode 600VAC/50A no Isolation Bar | Rapid Electronics
Power Modules | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a B483H-2T?

Additional datasheets, footprints and schematics for B483H-2T are listed on our Part Details page. You can also find images and similar parts to B483H-2T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B483H-2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B483H-2T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B483H-2T fall under?

The B483H-2T is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to B483H-2T when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B483H-2T you can contact the distributor directly for product support, shipping queries etc.

Is the B483H-2T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for B483H-2T have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics and Relay Specialties have stock available or on a lead time for B483H-2T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B483H-2T often in real-time on the comparison pages.

What if I can't find stock of B483H-2T?

You can fill out our help required form which you can use to request a quote for B483H-2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay