| Status: | Unknown |
|---|---|
| Series: | B43504 Series |
| RoHS: | Compliant |
| Capacitance | 220µF |
|---|---|
| Voltage Rating | 250V |
| Product Range | B43504 Series |
| Capacitance Tolerance | ± 20% |
| Capacitor Terminals | Quick Connect, Snap-In |
| Lifetime @ Temperature | 3000 hours @ 105°C |
| Polarity | Polar |
| Diameter | 22mm |
| Lead Spacing | 10mm |
| RoHS Compliant | Yes |
| 220UF 250V | TTI Americas |
Where can I find additional details, specifications and documents for a B43504A2227M.?
Additional datasheets, footprints and schematics for B43504A2227M. are listed on our Part Details page. You can also find images and similar parts to B43504A2227M. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B43504A2227M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B43504A2227M. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B43504A2227M. fall under?
The B43504A2227M. is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to B43504A2227M. when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B43504A2227M. you can contact the distributor directly for product support, shipping queries etc.
Is the B43504A2227M. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B43504A2227M. have stock available?
Authorised distributors including TTI Americas have stock available or on a lead time for B43504A2227M..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B43504A2227M. often in real-time on the comparison pages.
What if I can't find stock of B43504A2227M.?
You can fill out our help required form which you can use to request a quote for B43504A2227M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.