Status: | Unknown |
---|---|
Series: | B40C1500G, B80C1500G, B125C1500G, B250C1500G, B380C1500G |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
7,280
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
4,089
in stock
|
Buy Now | |
element14
from US$0.29
|
3,880
in stock
|
Buy Now | |
Farnell
from US$0.30
|
3,880
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
1,689
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ideal for printed circuit boards |
High case dielectric strength |
High surge current capability |
Applications |
---|
General purpose use in AC/DC bridge full wave? rectification for power supply, adapter, charger,? lighting ballaster on consumers, and home appliances? applications. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Bridge Rectifier Diode 65V 1.6A | RS |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
DIODE, BRIDGE RECT, 1-PH, 65V, 1.5A, WOG | element14 |
Vishay Bridge Rectifier, 40V, 1.5A, WOG | Distrelec |
Diode, Bridge Rect, 1-Ph, 65V, 1.5A, Wog | Newark Electronics |
Diode Rectifier Bridge Single 65V 1.6A 4-Pin Case WOG Bulk | Avnet America |
1.0A 65V BR WOG | TTI Europe |
Where can I find additional details, specifications and documents for a B40C1500G-E4/51?
Additional datasheets, footprints and schematics for B40C1500G-E4/51 are listed on our Part Details page. You can also find images and similar parts to B40C1500G-E4/51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B40C1500G-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B40C1500G-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B40C1500G-E4/51 fall under?
The B40C1500G-E4/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to B40C1500G-E4/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B40C1500G-E4/51 you can contact the distributor directly for product support, shipping queries etc.
Is the B40C1500G-E4/51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B40C1500G-E4/51 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Distrelec have stock available or on a lead time for B40C1500G-E4/51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B40C1500G-E4/51 often in real-time on the comparison pages.
What if I can't find stock of B40C1500G-E4/51?
You can fill out our help required form which you can use to request a quote for B40C1500G-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.