Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
2,072
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
87,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
2,072
in stock
|
Buy Now | |
element14
from US$0.14
|
2,072
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 660mV |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
3.0A 60V SKY DO214AA | TTI Europe |
Schottky Rect, Single, 60V, Do-214Aa | Newark Electronics |
SCHOTTKY RECT, SINGLE, 60V, DO-214AA | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
B360B Series 60 V 3 A Surface Mount Schottky Rectifier - DO214AA | Future Electronics |
Diode Schottky 60V 3A 2-Pin SMB T/R | Avnet America |
Where can I find additional details, specifications and documents for a B360B-E3/52T?
Additional datasheets, footprints and schematics for B360B-E3/52T are listed on our Part Details page. You can also find images and similar parts to B360B-E3/52T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B360B-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B360B-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B360B-E3/52T fall under?
The B360B-E3/52T is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to B360B-E3/52T when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B360B-E3/52T you can contact the distributor directly for product support, shipping queries etc.
Is the B360B-E3/52T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B360B-E3/52T have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for B360B-E3/52T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B360B-E3/52T often in real-time on the comparison pages.
What if I can't find stock of B360B-E3/52T?
You can fill out our help required form which you can use to request a quote for B360B-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.